Yageo MFR-50FRF52-620R
Yageo MFR-50FRF52-620R
feed

Yageo MFR-50FRF52-620R

Manufacturer No:

MFR-50FRF52-620R

Manufacturer:

Yageo

Utmel No:

2787-MFR-50FRF52-620R

Package:

Axial

Datasheet:

MFR Series

ECAD Model:

Description:

RES MF 1/2W 1% AXIAL

Quantity:

Unit Price: $0.010540

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 37

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.010540

    $0.01

  • 500

    $0.007750

    $3.88

  • 1000

    $0.006458

    $6.46

  • 2000

    $0.005925

    $11.85

  • 5000

    $0.005537

    $27.68

  • 10000

    $0.005151

    $51.51

  • 15000

    $0.004982

    $74.73

  • 50000

    $0.004898

    $244.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MFR-50FRF52-620R information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo MFR-50FRF52-620R technical specifications, attributes, parameters and parts with similar specifications to Yageo MFR-50FRF52-620R.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    Axial
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MFR
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.130Diax0.354L 3.30mmx9.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    620Ohms
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Metal Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.5W 1/2W
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo MFR-50FRF52-620R.

Product Description

Description

The MFR-50FRF52-620R is a high-quality, through-hole resistor designed by Yageo, a renowned manufacturer in the electronics industry. This axial-lead resistor is engineered to provide reliable performance in a wide range of applications, from general-purpose use to more demanding environments. With its metal film composition and tight tolerance of ±1%, this resistor ensures precise resistance values and stable performance over time.

Features

  • Tight Tolerance: The ±1% tolerance ensures that the resistance value remains consistent, making it ideal for applications requiring precise control.
  • Wide Operating Temperature Range: The operating temperature range of -55°C to 155°C allows for use in various environments, including those with extreme temperatures.
  • High Power Handling: With a power rating of 0.5W (1/2W), this resistor can handle moderate power dissipation without compromising its performance.
  • ROHS3 Compliant: The resistor meets the ROHS3 standards, ensuring compliance with environmental regulations.
  • Axial Package: The axial package provides easy mounting and soldering, making it suitable for through-hole applications.
  • Low Moisture Sensitivity: The MSL (Moisture Sensitivity Level) is not applicable, which means it can be stored and handled without worrying about moisture-related issues.

Applications

Primary Applications: - General Electronics: Suitable for general-purpose electronics projects where precise resistance is required. - Industrial Control Systems: Used in industrial control systems where reliability and stability are crucial. - Automotive Systems: Can be used in automotive systems due to its wide operating temperature range and high power handling capabilities.

Secondary Applications: - Medical Devices: May be used in medical devices where precise control over electrical signals is necessary. - Aerospace Applications: Can be used in aerospace applications where reliability and stability are paramount.

Alternative Parts

Alternative parts for the MFR-50FRF52-620R include: - MFR-50FRF52-620R1: A similar resistor with a different part number but identical specifications. - MFR-50FRF52-620R2: Another variant with minor differences in packaging or lead form but identical electrical characteristics.

Embedded Modules

This component is commonly used in various embedded modules, including: - Microcontroller Boards: Often used as part of microcontroller boards for prototyping and development. - Sensor Modules: Integrated into sensor modules for precise signal conditioning. - Power Supply Units (PSUs): Used in PSUs to regulate voltage levels accurately.

The MFR-50FRF52-620R is an excellent choice for any application requiring a reliable, high-performance through-hole resistor. Its robust design, precise tolerance, and wide operating temperature range make it an indispensable component in many electronic systems.

The three parts on the right have similar specifications to Yageo & MFR-50FRF52-620R.
MFR-50FRF52-620R Relevant information