web counter

Abracon LLC ABX8XX-I2C-EVKClock & Timer Development Tools I2C interface Eval Kit

Abracon LLC ABX8XX-I2C-EVK Reference Design 4
Abracon LLC ABX8XX-I2C-EVK Reference Design 1
Abracon LLC ABX8XX-I2C-EVK Reference Design 2
Abracon LLC ABX8XX-I2C-EVK Reference Design 3
Abracon LLC ABX8XX-I2C-EVK Reference Design 4
Abracon LLC ABX8XX-I2C-EVK Reference Design 1
Abracon LLC ABX8XX-I2C-EVK Reference Design 1
Abracon LLC ABX8XX-I2C-EVK Reference Design 2
Abracon LLC ABX8XX-I2C-EVK Reference Design 3
Abracon LLC ABX8XX-I2C-EVK Reference Design 4

Applications:

Clock and Timing >

Real Time Clock

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Abracon ABX8XX-I2C-EVK Evaluation Kit is designed to assess the complete feature set of the Ultra-Low Power Product, Instrumentation and Measurement Series. This kit includes a comprehensive set of components and tools to evaluate the performance of the ABX8XX-I2C series of products. The kit includes a USB-I2C adapter, a USB-UART adapter, a USB-SPI adapter, a USB-JTAG adapter, a USB-CAN adapter, a USB-GPIO adapter, a USB-PWM adapter, and a USB-I2S adapter. The kit also includes a variety of test boards, cables, and other accessories to facilitate evaluation of the ABX8XX-I2C series of products. The kit is designed to provide a comprehensive evaluation of the ABX8XX-I2C series of products, allowing users to assess the performance of the products in a variety of applications.

Specifications

Abracon LLC technical specifications, attributes, parameters and parts with similar specifications to Abracon LLC .
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Package / Case
    QFN
  • Packaging
    Bulk
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    Real Time Clock (RTC)
  • Max Supply Voltage
    3.6V
  • Min Supply Voltage
    1.7V
  • Logic Function
    Clock
  • Utilized IC / Part
    AB08xx, AB18xx
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • Time Format
    HH:MM:SS:hh
  • Date Format
    YY-MM-DD-dd
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC VREF SHUNT 36V 2.2% TO92-3100RFQ