web counter

Microchip Technology AC164140KIT MCP79410 RTCC DAUGHTER BOARD

Microchip Technology AC164140 Reference Design 2
Microchip Technology AC164140 Reference Design 1
Microchip Technology AC164140 Reference Design 2
Microchip Technology AC164140 Reference Design 1
Microchip Technology AC164140 Reference Design 1
Microchip Technology AC164140 Reference Design 2

Applications:

Clock and Timing >

Real Time Clock

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Microchip Technology AC164140-AC164140, AC164140, MCP7941X RTCC PICtail Plus Daughter Board is a versatile instrumentation and measurement device designed to provide accurate and reliable real-time clock and calendar (RTCC) functionality. It is based on the MCP7941X RTCC, a low-power, highly integrated, and cost-effective RTCC device. The board features a PICtail Plus connector, allowing it to be easily connected to a wide range of development boards and microcontrollers. It also includes a battery holder for backup power, allowing the board to maintain accurate timekeeping even when power is lost. The board is ideal for applications such as time-stamping, data logging, and alarm/event scheduling.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    External
  • Series
    PICtail™ Plus
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Real Time Clock (RTC)
  • Number of Bits
    8
  • Utilized IC / Part
    MCP79410
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    For Use With Explorer 16, PICDEM PIC18 Explorer, XLP DEV Board, PICkit Serial Analyzer
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyReal Time Clock Serial 64byte Clock/Calendar/Alarm/Battery Backup Automotive 8-Pin TDFN EP25RFQ
Microchip TechnologyMICROCHIP - MCP79410-I/MS - RTCC, 12C, 1K EE, 64B SRAM, 8MSOP611RFQ
Microchip TechnologyIC RTC CLK/CALENDAR I2C 8-SOIC10000RFQ
Microchip TechnologyMICROCHIP - MCP79410-I/SN - Calendrier/Horloge temps réel I2C à batterie avec EEPROM et ID Unique en boîtier SOIC-81200RFQ
Microchip TechnologyMICROCHIP - MCP79410-I/ST - RTCC, 12C, 1K EE, 64B SRAM,8TSSOP1409RFQ
Microchip TechnologyReal Time Clock Serial 64byte Clock/Calendar/Alarm/Battery Backup Automotive 8-Pin TDFN EP T/R3300RFQ