Abracon LLC ABX8XX-SPI-EVKClock & Timer Development Tools SPI interface Eval Kit
The Abracon ABX8XX-SPI-EVK Evaluation Kit is designed to assess the complete feature set of the Ultra-Low Power Product, Instrumentation and Measurement Series. This kit includes a comprehensive set of components and tools to evaluate the performance of the ABX8XX-SPI-EVK. It includes a USB-to-SPI adapter, a USB-to-I2C adapter, a USB-to-UART adapter, a USB-to-GPIO adapter, a USB-to-CAN adapter, a USB-to-JTAG adapter, a USB-to-PWM adapter, a USB-to-ADC adapter, a USB-to-DAC adapter, a USB-to-PWM/ADC/DAC adapter, a USB-to-PWM/ADC/DAC/GPIO adapter, a USB-to-PWM/ADC/DAC/GPIO/CAN adapter, a USB-to-PWM/ADC/DAC/GPIO/CAN/JTAG adapter, and a USB-to-PWM/ADC/DAC/GPIO/CAN/JTAG/UART adapter. The kit also includes a variety of software tools, such as a graphical user interface, a command line interface, and a scripting language. The ABX8XX-SPI-EVK Evaluation Kit is an ideal solution for evaluating the performance of the Ultra-Low Power Product, Instrumentation and Measurement Series.
- TypeParameter
- Factory Lead Time13 Weeks
- Package / CaseQFN
- PackagingBulk
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- FunctionReal Time Clock (RTC)
- Max Supply Voltage3.6V
- Min Supply Voltage1.7V
- Logic FunctionClock
- Utilized IC / PartAB08xx, AB18xx
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- Secondary AttributesSPI Interface
- Time FormatHH:MM:SS:hh
- Date FormatYY-MM-DD-dd
- RoHS StatusRoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | In a Pack of 20, Microchip Technology MIC2544A-1YM, 1 Power Switch IC, High Side Switch 8-Pin, SOIC | 98 | RFQ | |
| Microchip Technology | USB Power SW Hi Side Single 5.5V 0.1A to 1.5A 8-Pin SOIC N T/R | 4717 | RFQ | |
| Microchip Technology | USB Power SW Hi Side Single 5.5V 0.1A to 1.5A 8-Pin MSOP | 3541 | RFQ |


Product
Brand
Articles
Tools