web counter

Adafruit Industries LLC 254MICROSD CARD BREAKOUT 5V OR 3V

Adafruit Industries LLC 254 Reference Design 2
Adafruit Industries LLC 254 Reference Design 1
Adafruit Industries LLC 254 Reference Design 2
Adafruit Industries LLC 254 Reference Design 1
Adafruit Industries LLC 254 Reference Design 1
Adafruit Industries LLC 254 Reference Design 2

Applications:

Data Storage >

EEPROM Memory

End Products:

Computers and PeripheralsVideo CardGraphics CardDaughter CardsSound CardFlash Card

ECAD Model:

Description

Adafruit Industries 254-254 Micro SD Card Breakout Board Tutorial is a comprehensive guide to using the Adafruit Industries 254-254 Micro SD Card Breakout Board. This tutorial provides step-by-step instructions on how to connect the board to a computer, how to format the card, and how to transfer data to and from the card. It also covers troubleshooting tips and other useful information. This tutorial is ideal for anyone looking to use the Adafruit Industries 254-254 Micro SD Card Breakout Board for their computer or peripheral device.

Specifications

Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Weight
    453.59237mg
  • Package Accepted
    microSD™ Card
  • Size / Dimension
    1.254Lx1.000W 31.85mmx25.40mm
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Positions
    8
  • Proto Board Type
    Connector to Plated Through Hole
  • Height
    6.35mm
  • Length
    31.75mm
  • Width
    25.4mm
  • Board Thickness
    0.150 3.81mm 3/20
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LINEAR 2.5V 50MA SOT23-570BUY
Texas InstrumentsIC REG LIN POS ADJ 50MA SOT23-50BUY
Texas InstrumentsIC REG LINEAR 2.7V 150MA SOT23-56000BUY
Texas InstrumentsIC REG LINEAR 2V 150MA SOT23-56000BUY
Texas InstrumentsIC REG LINEAR 3.3V 50MA SOT23-5300000RFQ
Texas InstrumentsIC REG LINEAR 3V 150MA SOT23-51433RFQ
Texas InstrumentsIC REG LINEAR 2.5V 50MA SOT23-59BUY
Texas InstrumentsIC REG LINEAR 4.7V 50MA SOT23-56000BUY