Microchip Technology AC243008SERIAL SUPERFLASH(R) KIT 2
The Microchip Technology AC243008-AC243008 Serial SuperFlash Kit 2 is a powerful and versatile tool for computer and peripheral users. It is based on the SST25VF020B, a 2 megabit Serial Flash memory device. The kit includes a USB-based programmer, a 2 megabit Serial Flash memory device, and a set of software tools. The programmer is designed to program the Serial Flash memory device with data, and the software tools allow users to easily manage and store data on the device. The kit also includes a comprehensive user manual and a set of tutorials to help users get started. With its easy-to-use interface and powerful features, the Microchip Technology AC243008-AC243008 Serial SuperFlash Kit 2 is an ideal solution for computer and peripheral users.
- TypeParameter
- Factory Lead Time14 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMemory
- FunctionFlash
- Utilized IC / PartSST25PF040C, SST25VF020B, SST25WF080B
- ContentsBoard(s)
- PlatformExplorer 16, Explorer 16/32
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC FLASH 4M SPI 40MHZ 8UDFN | 15 | RFQ | |
| Microchip Technology | IC FLASH 4M SPI 40MHZ 8WDFN | 5000 | BUY | |
| Microchip Technology | Flash Serial-SPI 1.8V 8Mbit 8M x 1bit 8-Pin USON EP T/R | 10000 | BUY | |
| Microchip Technology | IC FLASH 4M SPI 40MHZ 8WDFN | 53 | BUY | |
| Microchip Technology | IC FLASH 4M SPI 40MHZ 8SOIC | 98 | BUY | |
| Microchip Technology | Flash Serial-SPI 1.8V 8Mbit 8M x 1bit 8-Pin SOIC N T/R | 6200 | BUY | |
| Microchip Technology | 1.8V, 8MBIT SPI FLASH | 42 | BUY | |
| Microchip Technology | MICROCHIP SST25WF080B-40I/SN. MEMORY, FLASH, 8MBIT, 40MHZ, SOIC-8 | 10 | BUY | |
| Microchip Technology | IC FLASH 4M SPI 40MHZ 8SOIC | 3 | BUY | |
| Microchip Technology | IC FLASH 4M SPI 40MHZ 8SOIC | 200 | BUY | |
| Microchip Technology | IC FLASH 4M SPI 40MHZ 8WDFN | 41 | BUY | |
| Microchip Technology | 1.8V, 8MBIT SPI FLASH | 10190 | BUY |


Product
Brand
Articles
Tools