web counter

Microchip Technology AC243009SQI SUPERFLASH KIT 1

Microchip Technology AC243009 Reference Design 3
Microchip Technology AC243009 Reference Design 1
Microchip Technology AC243009 Reference Design 2
Microchip Technology AC243009 Reference Design 3
Microchip Technology AC243009 Reference Design 1
Microchip Technology AC243009 Reference Design 1
Microchip Technology AC243009 Reference Design 2
Microchip Technology AC243009 Reference Design 3

Applications:

Data Storage >

EEPROM Memory

End Products:

Computers and PeripheralsFlash Card

ECAD Model:

Description

The Microchip Technology AC243009-AC243009, AC243009, SQI SuperFlash Kit 1 is a computer and peripheral device designed to provide high-speed, low-power data storage. It is a complete kit that includes a SuperFlash memory device, a controller, and a development board. The SuperFlash memory device is a non-volatile memory that offers fast read and write speeds, low power consumption, and a wide range of storage capacities. The controller is a high-performance, low-power microcontroller that is designed to manage the SuperFlash memory device. The development board provides an easy-to-use platform for developing and testing applications that use the SuperFlash memory device. The kit is ideal for applications that require fast data storage and low power consumption.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Connectivity
  • Function
    mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32
  • Utilized IC / Part
    SST26VF064B, SST26VF032B, SST26WF016B
  • Contents
    Board(s)
  • Platform
    Explorer 16, Explorer 16/32
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyFlash Serial 2.5V/3V 32Mbit 32M x 1bit 8ns 8-Pin WDFN EP Tube307BUY
Microchip TechnologyFlash Serial 2.5V/3V 32Mbit 32M x 1bit 8ns 8-Pin SOIJ Tube6666BUY
Microchip TechnologyFlash Serial 3V 32Mbit 32M x 1Bit 24-Pin TBGA T/R20BUY
Microchip TechnologyIC FLASH 32M SPI 104MHZ 8WDFN6006RFQ
Microchip TechnologyFlash Serial 2.5V/3V 32Mbit 32M x 1bit 8ns 8-Pin WDFN EP T/R29BUY
Microchip TechnologyIC FLASH 32M SPI 104MHZ 8SOIJ4RFQ
Microchip TechnologyFlash Serial 3V 32Mbit 32M x 1Bit 24-Pin TBGA2044RFQ
Microchip TechnologyFlash Serial 3V 32Mbit 32M x 1Bit 8ns 8-Pin SOIJ T/R2594BUY
Microchip TechnologyFlash Serial 1.8V 16Mbit 16M x 1Bit 8-Pin SOIC N5000RFQ
Microchip TechnologyFlash Memory 32Mb 2.7V-3.6V SQI Flash Memory2100RFQ