web counter

Analog Devices AD8305-EVALZcurrent, IREF, of 10 µA, provided by a 200 kO resistor connected between VREF, at 2.5 V, and the reference input, IREF, at 0.5 V. The intercept can be

Analog Devices AD8305-EVALZ Reference Design 1
Analog Devices AD8305-EVALZ Reference Design 1
Analog Devices AD8305-EVALZ Reference Design 1
Analog Devices AD8305-EVALZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

LightingOpticals

ECAD Model:

Description

The board is designed to evaluate the performance of the AD8305 in a variety of applications such as LED lighting, power management, and motor control. The board includes a power supply, a voltage regulator, a current sense amplifier, and a temperature sensor. The board also includes a USB interface for programming and monitoring the device. The board is designed to be used with the AD8305 Evaluation Software, which provides a graphical user interface for configuring and monitoring the device. The board also includes a set of test points for measuring the performance of the device. The board is designed to be used with the AD8305 Evaluation Software, which provides a graphical user interface for configuring and monitoring the device. The board also includes a set of test points for measuring the performance of the device.