web counter

Analog Devices Inc. AD8304-EVALZANALOG DEVICES AD8304-EVALZ AD8304 Monolithic Logarithmic Detector Evaluation Board Optimized for Fibre Optic Interfacing

Analog Devices Inc. AD8304-EVALZ Reference Design 2
Analog Devices Inc. AD8304-EVALZ Reference Design 1
Analog Devices Inc. AD8304-EVALZ Reference Design 2
Analog Devices Inc. AD8304-EVALZ Reference Design 1
Analog Devices Inc. AD8304-EVALZ Reference Design 1
Analog Devices Inc. AD8304-EVALZ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

LightingOpticals

ECAD Model:

Description

The board is designed to evaluate the performance of the AD8304 in a variety of applications such as LED lighting, power management, and motor control. The board includes a power supply, a voltage regulator, a current sense amplifier, and a voltage reference. The board also includes a USB interface for programming and monitoring the device. The board is designed to be used with the AD8304 Evaluation Software, which provides a graphical user interface for configuring and monitoring the device. The board also includes a variety of test points for measuring the performance of the device. The board is designed to be used with the AD8304 Evaluation Software, which provides a graphical user interface for configuring and monitoring the device. The board also includes a variety of test points for measuring the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    TSSOP
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD8304
  • Output Type
    Single-Ended
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    3V
  • Operating Supply Current
    4.5mA
  • Nominal Supply Current
    4.5mA
  • Slew Rate
    15V/μs
  • Amplifier Type
    Logarithmic
  • Voltage - Supply, Single/Dual (±)
    3V~5.5V
  • Utilized IC / Part
    AD8304
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    10MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    4.5mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8062ARZOperational Amplifier, Dual, 300 MHz, 2 Amplifier, 650 V/s, 2.7V to 8V, SOIC, 8 Pins171RFQ