web counter

Microchip Technology MCP661DM-LDBOARD DEMO MCP661 LINE DRIVER

Microchip Technology MCP661DM-LD Reference Design 4
Microchip Technology MCP661DM-LD Reference Design 1
Microchip Technology MCP661DM-LD Reference Design 2
Microchip Technology MCP661DM-LD Reference Design 3
Microchip Technology MCP661DM-LD Reference Design 4
Microchip Technology MCP661DM-LD Reference Design 1
Microchip Technology MCP661DM-LD Reference Design 1
Microchip Technology MCP661DM-LD Reference Design 2
Microchip Technology MCP661DM-LD Reference Design 3
Microchip Technology MCP661DM-LD Reference Design 4

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsBarcode ScannerDigital Power ControlOpticals

ECAD Model:

Description

The Microchip Technology MCP661DM-LD Line Driver Demo Board is a versatile and easy-to-use platform for evaluating the performance of the MCP661 high-speed Op-Amp. This board is designed for use in a variety of applications, including consumer electronics, automotive, and 50 Ohm line (coax) driver applications. The board features a wide range of features, including a wide operating voltage range, low power consumption, and high-speed operation. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is ideal for evaluating the performance of the MCP661 in a variety of applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Resistance
    50Ohm
  • Base Part Number
    MCP661
  • Function
    Line Driver
  • Operating Supply Voltage
    2.5V
  • Utilized IC / Part
    MCP661
  • Supplied Contents
    Board(s)
  • Gain Bandwidth Product
    60MHz
  • Evaluation Kit
    Yes
  • Primary Attributes
    30MHz Solution, 50Ohm Line (Coax) Driver
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC, DIGITAL POT, QUAD, 10K, 14TSSOP80BUY