web counter

Analog Devices AD8337-EVAL-SS

Analog Devices AD8337-EVAL-SS Reference Design 2
Analog Devices AD8337-EVAL-SS Reference Design 1
Analog Devices AD8337-EVAL-SS Reference Design 2
Analog Devices AD8337-EVAL-SS Reference Design 1
Analog Devices AD8337-EVAL-SS Reference Design 1
Analog Devices AD8337-EVAL-SS Reference Design 2

Applications:

Amplifiers and Comparators >

Non-Inverting Amplifier

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareUltrasound ImagingVideo CameraScannerRadar SystemIndustrial

ECAD Model:

Description

The Analog Devices AD8337-EVAL-SS Evaluation Kit is a single-supply non-inverting platform designed to test and evaluate the AD8337 VGA, Consumer Electronics Amplifier. This kit includes a printed circuit board (PCB) with the AD8337 amplifier, a power supply, and a set of external components. The AD8337 amplifier is a low-power, high-performance, wide-bandwidth VGA with a gain range of -20 dB to +20 dB. It is designed to provide excellent linearity and low distortion for consumer electronics applications. The evaluation kit also includes a set of external components that allow the user to adjust the gain, bandwidth, and other parameters of the amplifier. The kit also includes a set of test points and a set of test cables for easy connection to external test equipment. The AD8337-EVAL-SS Evaluation Kit is an ideal platform for testing and evaluating the AD8337 VGA, Consumer Electronics Amplifier.