Analog Devices Inc. AD8337-EVALZBOARD EVALUATION FOR AD8337
The Analog Devices AD8337-EVALZ Dual-Supply Non-Inverting Evaluation Kit is a comprehensive evaluation platform for testing and evaluating the AD8337 VGA Consumer Electronics Amplifier. This evaluation kit includes two boards, the AD8337-EVALZ board and the AD8337-EVALZ-EXT board, which are connected together via a ribbon cable. The AD8337-EVALZ board contains the AD8337 VGA amplifier, a dual-supply voltage regulator, and a variety of test points and connectors for easy evaluation. The AD8337-EVALZ-EXT board provides additional test points and connectors for further evaluation of the AD8337 VGA amplifier. The evaluation kit also includes a power supply, a USB cable, and a user guide. With the AD8337-EVALZ Evaluation Kit, users can quickly and easily evaluate the performance of the AD8337 VGA amplifier in a variety of applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- SeriesX-AMP®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD8337
- Output TypeSingle-Ended
- Operating Supply Voltage5V
- Number of Channels1
- Operating Supply Current15mA
- Nominal Supply Current15mA
- Slew Rate625V/μs
- Amplifier TypeVoltage Feedback
- Voltage - Supply, Single/Dual (±)±2.5V~5V
- Utilized IC / PartAD8337
- Supplied ContentsBoard(s)
- Evaluation KitYes
- -3db Bandwidth280MHz
- Board TypeFully Populated
- Channels per IC1 - Single
- Current - Supply (Main IC)18.5mA
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Signal Processing Logarithmic Amp Single to O/P 5.5 Volt 8-Pin SOIC N | 7 | RFQ | |
| Analog Devices Inc. | SP Amp LOG Amp Single R-R O/P 5.5V 8-Pin SOIC N T/R | 2500 | BUY | |
| Analog Devices Inc. | IC AMP LOGARITHMIC 8-SOIC | 1070 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8307ANZ Logarithmic Amplifier, 1 Amplifier, 4.6, 0.5, 500 ns, DIP, 8 Pins | 200 | BUY |


Product
Brand
Articles
Tools