web counter

Analog Devices Inc. AD8337-EVALZ-SSBOARD EVALUATION FOR AD8337 SS

Analog Devices Inc. AD8337-EVALZ-SS Reference Design 1
Analog Devices Inc. AD8337-EVALZ-SS Reference Design 1
Analog Devices Inc. AD8337-EVALZ-SS Reference Design 1
Analog Devices Inc. AD8337-EVALZ-SS Reference Design 1

Applications:

Amplifiers and Comparators >

Non-Inverting Amplifier

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareUltrasound ImagingVideo CameraScannerRadar SystemIndustrial

ECAD Model:

Description

The Analog Devices AD8337-EVALZ-SS Evaluation Kit is a single-supply non-inverting platform designed to test and evaluate the AD8337 VGA Consumer Electronics Amplifier. This evaluation kit includes a printed circuit board (PCB) with the AD8337 amplifier, a power supply, and a set of external components. The AD8337 amplifier is a low-power, high-performance, wide-bandwidth VGA amplifier that is ideal for consumer electronics applications. The evaluation kit provides a convenient platform for testing and evaluating the performance of the AD8337 amplifier. The kit includes a set of external components that can be used to adjust the gain, bandwidth, and other parameters of the amplifier. The evaluation kit also includes a power supply that can be used to power the amplifier. The AD8337-EVALZ-SS Evaluation Kit is an ideal platform for testing and evaluating the performance of the AD8337 VGA Consumer Electronics Amplifier.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    X-AMP®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8337
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    5V
  • Number of Channels
    1
  • Operating Supply Current
    15mA
  • Nominal Supply Current
    15mA
  • Slew Rate
    625V/μs
  • Amplifier Type
    Voltage Feedback
  • Voltage - Supply, Single/Dual (±)
    5V~10V
  • Utilized IC / Part
    AD8337
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    280MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    18.5mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF PWR CNTRL PA 2.5GHZ 8MSOP3000BUY
Analog Devices Inc.GSM Power Controller 8-Pin MSOP T/R20RFQ