web counter

AnalogDevices ADV3219-EVALZ

AnalogDevices ADV3219-EVALZ Reference Design 5
AnalogDevices ADV3219-EVALZ Reference Design 1
AnalogDevices ADV3219-EVALZ Reference Design 2
AnalogDevices ADV3219-EVALZ Reference Design 3
AnalogDevices ADV3219-EVALZ Reference Design 4
AnalogDevices ADV3219-EVALZ Reference Design 5
AnalogDevices ADV3219-EVALZ Reference Design 1
AnalogDevices ADV3219-EVALZ Reference Design 1
AnalogDevices ADV3219-EVALZ Reference Design 2
AnalogDevices ADV3219-EVALZ Reference Design 3
AnalogDevices ADV3219-EVALZ Reference Design 4
AnalogDevices ADV3219-EVALZ Reference Design 5

Applications:

Switches >

Analog Switch

End Products:

Video and ImagingTelecommunication SystemVideo Communications SystemVideo Routing

ECAD Model:

Description

The Analog Devices ADV3219-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3219 800 MHz, 2:1 Analog Multiplexer, Video and Imaging Switch. This board features a wide range of input and output connectors, allowing for easy connection to a variety of video and imaging sources. It also includes a variety of test points and jumpers for easy evaluation of the ADV3219's performance. The board is designed to provide a comprehensive evaluation of the ADV3219's features, including its low power consumption, high speed switching, and low crosstalk. The board also includes a USB interface for easy connection to a PC for programming and evaluation.

Specifications

AnalogDevices technical specifications, attributes, parameters and parts with similar specifications to AnalogDevices .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • RoHS
    Compliant
  • Max Operating Temperature
    85 °C
  • Min Operating Temperature
    -40 °C
  • Interface
    Parallel
  • Bandwidth
    800 MHz
  • -3db Bandwidth
    800 MHz
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG CTRLR BUCK 48LFCSP10RFQ