web counter

AnalogDevices ADV3220-EVALZ

Applications:

Switches >

Analog Switch

End Products:

Video and ImagingTelecommunication SystemVideo Communications SystemVideo Routing

ECAD Model:

Description

The Analog Devices ADV3220-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3220 800 MHz, 2:1 Analog Multiplexer, Video and Imaging Switch. This board features a wide range of input and output connectors, allowing for easy connection to a variety of video and imaging sources. It also includes a variety of test points and jumpers for easy evaluation of the ADV3220's performance. The board is designed to be used with the Analog Devices ADuC845 microcontroller, allowing for easy programming and control of the ADV3220. The board also includes a power supply and a USB interface for easy connection to a PC. The ADV3220-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADV3220 800 MHz, 2:1 Analog Multiplexer, Video and Imaging Switch.

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Power Management Solution Li-Ion 3000mA 72-Pin WLCSP T/R2900RFQ