web counter

AnalogDevices ADV3221-EVALZ

AnalogDevices ADV3221-EVALZ Reference Design 6
AnalogDevices ADV3221-EVALZ Reference Design 1
AnalogDevices ADV3221-EVALZ Reference Design 2
AnalogDevices ADV3221-EVALZ Reference Design 3
AnalogDevices ADV3221-EVALZ Reference Design 4
AnalogDevices ADV3221-EVALZ Reference Design 5
AnalogDevices ADV3221-EVALZ Reference Design 6
AnalogDevices ADV3221-EVALZ Reference Design 1
AnalogDevices ADV3221-EVALZ Reference Design 1
AnalogDevices ADV3221-EVALZ Reference Design 2
AnalogDevices ADV3221-EVALZ Reference Design 3
AnalogDevices ADV3221-EVALZ Reference Design 4
AnalogDevices ADV3221-EVALZ Reference Design 5
AnalogDevices ADV3221-EVALZ Reference Design 6

Applications:

Switches >

Analog Switch

End Products:

Video and ImagingTelecommunication SystemVideo Communications SystemVideo Routing

ECAD Model:

Description

The Analog Devices ADV3221-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3221 800 MHz, 4:1 Analog Multiplexer, Video and Imaging Switch. This evaluation board features a wide range of features, including a high-speed, low-power, low-noise, and low-distortion analog multiplexer. It also includes a wide range of video and imaging switch functions, such as video switching, image scaling, and image processing. The board also includes a variety of test points and connectors for easy evaluation and testing. The ADV3221-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADV3221 800 MHz, 4:1 Analog Multiplexer, Video and Imaging Switch.

Specifications

AnalogDevices technical specifications, attributes, parameters and parts with similar specifications to AnalogDevices .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Compliant
  • Max Operating Temperature
    85 °C
  • Min Operating Temperature
    -40 °C
  • Interface
    Parallel
  • Bandwidth
    800 MHz
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    800 MHz
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG BOOST 1V 16LFCSP1504RFQ