web counter

Analog Devices DC1338ALTC2990, Volt / Current / Temp Monitor,

Analog Devices DC1338A Reference Design 1
Analog Devices DC1338A Reference Design 1
Analog Devices DC1338A Reference Design 1
Analog Devices DC1338A Reference Design 1

Applications:

Measurement and Monitoring >

Current Monitoring

End Products:

Instrumentation and MeasurementData Acquisition System

ECAD Model:

Description

The Analog Devices DC1338A-A, DC1338A Demo Board is a powerful instrumentation and measurement tool for monitoring temperature, voltage, and current. It is equipped with the LTC2990 I2C Temperature Voltage and Current Monitor, which provides accurate and reliable readings of temperature, voltage, and current. The board also features a variety of connectors and headers for easy connection to other devices. The board is designed to be used in a variety of applications, including industrial, automotive, and medical. It is also suitable for use in research and development, as well as for educational purposes. The board is easy to use and provides a comprehensive set of features for monitoring temperature, voltage, and current.