web counter

Linear Technology/Analog Devices DC1785BDEMO BOARD LTC2991 I2C

Linear Technology/Analog Devices DC1785B Reference Design 3
Linear Technology/Analog Devices DC1785B Reference Design 1
Linear Technology/Analog Devices DC1785B Reference Design 2
Linear Technology/Analog Devices DC1785B Reference Design 3
Linear Technology/Analog Devices DC1785B Reference Design 1
Linear Technology/Analog Devices DC1785B Reference Design 1
Linear Technology/Analog Devices DC1785B Reference Design 2
Linear Technology/Analog Devices DC1785B Reference Design 3

Applications:

Measurement and Monitoring >

Current Monitoring

End Products:

Communications and TelecomData Acquisition SystemSystem Monitoring and ControlCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1785B-B, DC1785B Demo Board is a versatile platform for evaluating the performance of the LTC2991 I2C Temperature, Voltage and Current Monitor. This board is designed to provide a comprehensive demonstration of the features and capabilities of the LTC2991, including its ability to measure temperature, voltage, and current with high accuracy and resolution. The board also includes a variety of communication and telecom features, such as an RS-232 port, a USB port, and an Ethernet port. The board also includes a variety of other features, such as a power supply, a voltage regulator, and a temperature sensor. This demo board is an ideal platform for evaluating the performance of the LTC2991 in a variety of applications, including communications and telecom.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.9V~5.5V
  • Base Part Number
    LTC2991
  • Interface
    I2C
  • Utilized IC / Part
    LTC2991
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Sensitivity
    ±1°C
  • Embedded
    No
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ