web counter

Linear Technology/Analog Devices DC1338BBOARD EVAL FOR LTC2990

Linear Technology/Analog Devices DC1338B Reference Design 4
Linear Technology/Analog Devices DC1338B Reference Design 1
Linear Technology/Analog Devices DC1338B Reference Design 2
Linear Technology/Analog Devices DC1338B Reference Design 3
Linear Technology/Analog Devices DC1338B Reference Design 4
Linear Technology/Analog Devices DC1338B Reference Design 1
Linear Technology/Analog Devices DC1338B Reference Design 1
Linear Technology/Analog Devices DC1338B Reference Design 2
Linear Technology/Analog Devices DC1338B Reference Design 3
Linear Technology/Analog Devices DC1338B Reference Design 4

Applications:

Measurement and Monitoring >

Current Monitoring

End Products:

Instrumentation and MeasurementData Acquisition System

ECAD Model:

Description

The Analog Devices DC1338B-B, DC1338B, Demo Board is a powerful instrumentation and measurement tool for monitoring temperature, voltage, and current. It is equipped with the LTC2990 I2C Temperature Voltage and Current Monitor, which provides accurate and reliable readings. The board features a wide range of features, including a temperature range of -40°C to +125°C, a voltage range of 0V to 5V, and a current range of 0A to 5A. It also has a built-in LCD display for easy monitoring and a USB port for easy connection to a computer. The board is ideal for use in industrial, automotive, and medical applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC2990
  • Function
    Current, Temperature, Voltage Monitor
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTC2990
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Offers Submillivolt Resolution, 1% Current and 1°C Temp Accuracy
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining