web counter

Analog Devices EVAL-ADMP411Z-FLEXADMP411, Mems Microphone, Eval Board

Applications:

Audio >

Audio Interfaces

End Products:

Consumer ElectronicsConference DevicesDigital Video CameraBluetooth HeadsetSmart PhoneTablet

ECAD Model:

Description

The EVAL-ADMP411Z-FLEX Evaluation Board from Analog Devices is a bottom-ported analog output MEMS microphone evaluation board based on the ADMP411 microphone. It is designed for consumer electronics audio applications and provides a complete evaluation platform for the ADMP411 microphone. The board features a low-noise, low-distortion, and high-sensitivity microphone with a wide frequency response. It also includes a low-noise amplifier, a low-noise power supply, and a low-noise analog output. The board is designed to be used with a variety of audio applications, including voice recognition, speech recognition, and audio recording. The board is also compatible with a variety of development platforms, including Arduino, Raspberry Pi, and BeagleBone.