web counter

Analog Devices, Inc. EVAL-ADMP441Z

Analog Devices, Inc. EVAL-ADMP441Z Reference Design 2
Analog Devices, Inc. EVAL-ADMP441Z Reference Design 1
Analog Devices, Inc. EVAL-ADMP441Z Reference Design 2
Analog Devices, Inc. EVAL-ADMP441Z Reference Design 1
Analog Devices, Inc. EVAL-ADMP441Z Reference Design 1
Analog Devices, Inc. EVAL-ADMP441Z Reference Design 2

Applications:

Audio >

Audio Interfaces

End Products:

Consumer ElectronicsConference DevicesDigital Video CameraBluetooth HeadsetSmart PhoneTablet

ECAD Model:

Description

The Analog Devices EVAL-ADMP441Z SDP Daughter Board for the ADMP441 I2S MEMS Microphone is a consumer electronics device designed to provide a convenient platform for evaluating the performance of the ADMP441 I2S MEMS Microphone. The board features a low-noise, low-power, high-performance MEMS microphone, as well as a low-noise, low-power, high-performance audio codec. The board also includes a USB interface for easy connection to a PC, and a 3.5mm audio jack for connecting to external audio devices. The board is designed to provide a complete solution for evaluating the performance of the ADMP441 I2S MEMS Microphone, and is ideal for use in consumer electronics applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Shape
    Square
  • Packaging
    Bulk
  • Part Status
    OBSOLETE (Last Updated: 2 weeks ago)
  • Termination
    Solder
  • Depth
    3.8mm
  • Interface
    USB
  • Current - Supply
    1.6mA
  • Evaluation Kit
    Yes
  • Voltage - Supply (Max)
    3.3V
  • Voltage - Supply (Min)
    1.8V
  • Length
    4.82mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 8SOIC196RFQ
Analog Devices Inc.Precision Amplifiers 36V Prec 2.8nV/Hz RRO2125RFQ
Analog Devices Inc.ANALOG DEVICES AD8676BRZOperational Amplifier, Dual, 10 MHz, 2 Amplifier, 2.5 V/s,5V to18V, SOIC, 8 Pins4RFQ
Analog Devices Inc.Digital to Analog Converters - DAC 16B /-0.5 LSB INL VOut500RFQ
Analog Devices Inc.DAC, 16BIT, 0.5LSB, 24LFCSP40RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Analog Devices Inc.V-Ref Precision 5V 10mA 8-Pin SOIC N T/R31RFQ
Analog Devices Inc.ANALOG DEVICES ADR4550BRZ Voltage Reference, Ultralow Noise, High Accuracy, Series - Fixed, ADR4550 Series, 5V, NSOIC-81743RFQ
Analog Devices Inc.ANALOG DEVICES - AD8675ARZ - OP AMP, 10MHZ, 2.5V/uS, SOIC-80RFQ
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 8SOIC0RFQ
Analog Devices Inc.Precision Amplifiers 36V 2.8nV/Hz Ultra Prec Dual RRIO108RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Load more