web counter

Analog Devices Inc. AD8333-EVALZBOARD EVALUATION FOR AD8333

Analog Devices Inc. AD8333-EVALZ Reference Design 1
Analog Devices Inc. AD8333-EVALZ Reference Design 1
Analog Devices Inc. AD8333-EVALZ Reference Design 1
Analog Devices Inc. AD8333-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomMedical ImagingSmart Antenna SystemCommunication ReceiverRadar System

ECAD Model:

Description

The Analog Devices AD8333-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8333 50-MHz I/Q Demodulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the AD8333 IC, allowing users to quickly and easily evaluate the performance of the device in a variety of applications. The board features a wide range of features, including a 50-MHz I/Q demodulator, a low-noise amplifier, a low-pass filter, a high-pass filter, a gain control, and a power supply. The board also includes a variety of connectors and test points for easy connection to external test equipment. The AD8333-EVALZ Evaluation Board is an ideal platform for evaluating the performance of the AD8333 IC in a variety of communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    External
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator, Demodulator
  • Frequency
    0Hz~50MHz
  • Base Part Number
    AD8333
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    44mA
  • Nominal Supply Current
    44mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MULTIPLEXER TRPL 2X1 24TSSOP11RFQ
Analog Devices Inc.Analog Multiplexer Triple 2:1 24-Pin TSSOP T/R10BUY
Analog Devices Inc.Analog Multiplexer Triple 2:1 24-Pin TSSOP T/R100BUY