web counter

Analog Devices Inc. AD8341-EVALZEvaluation Board For 1.5 GHz To 2.4 GHz RF Vector Modulator

Analog Devices Inc. AD8341-EVALZ Reference Design 1
Analog Devices Inc. AD8341-EVALZ Reference Design 1
Analog Devices Inc. AD8341-EVALZ Reference Design 1
Analog Devices Inc. AD8341-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomSmart Antenna SystemRadar SystemBase-Station Power-Amplifier Linearization

ECAD Model:

Description

The Analog Devices AD8341-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8341 1.5 to 2.4 GHz RF Vector Modulator. This IC is designed for use in communications and telecom applications, and the evaluation board provides a convenient way to test its features and capabilities. The board includes a wide range of components, including a power supply, a signal generator, and a spectrum analyzer, allowing users to quickly and easily evaluate the performance of the AD8341. The board also includes a variety of connectors and headers, making it easy to connect to external devices and systems. With its comprehensive set of features and components, the AD8341-EVALZ Evaluation Board is an ideal tool for testing and evaluating the performance of the AD8341 RF Vector Modulator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    1.5GHz~2.4GHz
  • Base Part Number
    AD8341
  • Operating Supply Current
    125mA
  • Nominal Supply Current
    125mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    8.5 dBm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.30000RFQ
Analog Devices, Inc.2000RFQ
Analog Devices Inc.ANALOG DEVICES - AD8317ACPZ-R7 - Logarithmic Amplifier, 1 Amplifier, 55 dB, 20 ns, LFCSP, 8 Pins343RFQ