web counter

Analog Devices Inc. AD8339-EVALZANALOG DEVICES AD8339-EVALZ I/Q DEMODULATOR, EVALUATION BOARD

Analog Devices Inc. AD8339-EVALZ Reference Design 5
Analog Devices Inc. AD8339-EVALZ Reference Design 1
Analog Devices Inc. AD8339-EVALZ Reference Design 2
Analog Devices Inc. AD8339-EVALZ Reference Design 3
Analog Devices Inc. AD8339-EVALZ Reference Design 4
Analog Devices Inc. AD8339-EVALZ Reference Design 5
Analog Devices Inc. AD8339-EVALZ Reference Design 1
Analog Devices Inc. AD8339-EVALZ Reference Design 1
Analog Devices Inc. AD8339-EVALZ Reference Design 2
Analog Devices Inc. AD8339-EVALZ Reference Design 3
Analog Devices Inc. AD8339-EVALZ Reference Design 4
Analog Devices Inc. AD8339-EVALZ Reference Design 5

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomMedical ImagingSmart Antenna SystemCommunication ReceiverRadar System

ECAD Model:

Description

The Analog Devices AD8339-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the AD8339 50-MHz I/Q Demodulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the AD8339 IC, allowing users to quickly and easily evaluate the performance of the device in a variety of applications. The board features a wide range of features, including a wide range of input and output connectors, a wide range of gain and frequency settings, and a wide range of test points for monitoring and debugging. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the device and monitor its performance. The AD8339-EVALZ Evaluation Board is an ideal platform for evaluating the performance of the AD8339 IC in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Demodulator / Phase Shifter
  • Frequency
    50MHz
  • Base Part Number
    AD8339
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Operating Supply Current
    35mA
  • Nominal Supply Current
    35mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VGA QUAD W/PREAMP 64LFCSP9300RFQ
Analog Devices Inc.SP Amp Variable Gain Amp Quad 5.5V 64-Pin LFCSP EP T/R3000BUY
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ
Analog Devices Inc.IC VGA QUAD W/PREAMP 64-LFCSP10RFQ