web counter

Analog Devices Inc. AD8418AR-EVALZAD8418A Current Sense Amplifier Evaluation Board

Analog Devices Inc. AD8418AR-EVALZ Reference Design 4
Analog Devices Inc. AD8418AR-EVALZ Reference Design 1
Analog Devices Inc. AD8418AR-EVALZ Reference Design 2
Analog Devices Inc. AD8418AR-EVALZ Reference Design 3
Analog Devices Inc. AD8418AR-EVALZ Reference Design 4
Analog Devices Inc. AD8418AR-EVALZ Reference Design 1
Analog Devices Inc. AD8418AR-EVALZ Reference Design 1
Analog Devices Inc. AD8418AR-EVALZ Reference Design 2
Analog Devices Inc. AD8418AR-EVALZ Reference Design 3
Analog Devices Inc. AD8418AR-EVALZ Reference Design 4

Applications:

Measurement and Monitoring >

Current Sensing

End Products:

Instrumentation and MeasurementMotor ControlMonitoring and TherapyDiagnosticsCurrent SensingPower Management

ECAD Model:

Description

The Analog Devices AD8418AR-EVALZ Evaluation Board is designed to evaluate the performance of the AD8418 Current Sense Amplifier. This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the AD8418's features and performance. The board includes a precision voltage reference, a precision resistor, and a precision current sense resistor, allowing for accurate measurements of the AD8418's gain and offset. The board also includes a power supply, allowing for easy connection to the AD8418. The board is designed to be used with the AD8418ARZ evaluation software, which provides a graphical user interface for easy evaluation of the AD8418's performance.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8418
  • Output Type
    Single-Ended
  • Slew Rate
    1V/μs
  • Amplifier Type
    Current Sense
  • Common Mode Rejection Ratio
    100 dB
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Utilized IC / Part
    AD8418A
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    200μV
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    80dB
  • -3db Bandwidth
    250kHz
  • Input Capacitance
    2pF
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    4.1mA
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP VGA DC-COUPLED GP 8-LFCSP6226BUY