web counter

Microchip Technology ARD00777CURRENT SHARING REFERENCE DESIGN

Microchip Technology ARD00777 Reference Design 2
Microchip Technology ARD00777 Reference Design 1
Microchip Technology ARD00777 Reference Design 2
Microchip Technology ARD00777 Reference Design 1
Microchip Technology ARD00777 Reference Design 1
Microchip Technology ARD00777 Reference Design 2

Applications:

Measurement and Monitoring >

Current Sensing

End Products:

Instrumentation and MeasurementCurrent Sensing

ECAD Model:

Description

The Microchip Technology ARD00777-ARD00777, ARD00777, MIC45212 Current Sharing Reference Design is a reference design for instrumentation and measurement applications. It is designed to provide a reliable and accurate current sharing solution for multiple power supplies. The design includes two MIC45212 current sharing controllers, two power supplies, and a current sense resistor. The MIC45212 controllers provide a precise current sharing solution by monitoring the current through the sense resistor and adjusting the output of each power supply accordingly. The design also includes a voltage regulator to ensure that the output voltage of each power supply is maintained at the desired level. The reference design is ideal for applications such as power distribution systems, battery management systems, and other instrumentation and measurement applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    5.5V~26V
  • Published
    2015
  • Series
    Hyper Speed Control®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    28A
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    MIC45212
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC REG BUCK ADJ 3A SYNC 8SO200RFQ