web counter

Analog Devices Inc. AD8418-EVALZAD8418 Current Sense Amplifier Evaluation Board

Analog Devices Inc. AD8418-EVALZ Reference Design 1
Analog Devices Inc. AD8418-EVALZ Reference Design 1
Analog Devices Inc. AD8418-EVALZ Reference Design 1
Analog Devices Inc. AD8418-EVALZ Reference Design 1

Applications:

Measurement and Monitoring >

Current Sensing

End Products:

Instrumentation and MeasurementMotor ControlMonitoring and TherapyDiagnosticsCurrent SensingPower Management

ECAD Model:

Description

The Analog Devices AD8418-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the AD8418 Current Sense Amplifier. This board is designed to provide a platform for testing the AD8418 in a variety of instrumentation and measurement applications. It features a wide range of input and output connections, allowing for easy connection to a variety of test equipment. The board also includes a variety of test points and jumpers, allowing for easy adjustment of the amplifier's gain and offset. The board also includes a power supply and a USB interface for easy connection to a PC. The AD8418-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the AD8418 Current Sense Amplifier in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    MSOP
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8418
  • Output Type
    Single-Ended
  • Slew Rate
    1V/μs
  • Amplifier Type
    Current Sense
  • Common Mode Rejection Ratio
    100 dB
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Utilized IC / Part
    AD8418
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    200μV
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    80dB
  • -3db Bandwidth
    250kHz
  • Input Capacitance
    2pF
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    2.6mA
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP LOG CONV 100DB 16-LFCSP100RFQ
Analog Devices Inc.IC LOGARITH CONV 100DB 16-LFCSP5000RFQ