web counter

Analog Devices Inc. AD8436-EVALZBOARD EVAL FOR AD8436

Analog Devices Inc. AD8436-EVALZ Reference Design 3
Analog Devices Inc. AD8436-EVALZ Reference Design 1
Analog Devices Inc. AD8436-EVALZ Reference Design 2
Analog Devices Inc. AD8436-EVALZ Reference Design 3
Analog Devices Inc. AD8436-EVALZ Reference Design 1
Analog Devices Inc. AD8436-EVALZ Reference Design 1
Analog Devices Inc. AD8436-EVALZ Reference Design 2
Analog Devices Inc. AD8436-EVALZ Reference Design 3

Applications:

Signal Conditioning >

RMS To DC Conversion LVDS

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Analog Devices AD8436-EVALZ Evaluation Board is designed to evaluate the performance of the AD8436 Low Cost, Low Power, True RMS-to-DC Converter Power Management IC. This evaluation board features a wide range of features, including a low-noise, low-power, true RMS-to-DC converter, a wide input voltage range, and a wide output voltage range. The board also includes a variety of test points and connectors for easy evaluation and testing of the AD8436. The board is designed to be used with a variety of power supplies, and is compatible with a wide range of development tools. The AD8436-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the AD8436 IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8436
  • Function
    RMS to DC Converters
  • Operating Supply Voltage
    36V
  • Operating Supply Current
    300μA
  • Nominal Supply Current
    300μA
  • Max Input Voltage
    3V
  • Utilized IC / Part
    AD8436
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    800 kHz
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ