web counter

Linear Technology/Analog Devices DC427B-CEVAL BOARD RMS TO DC CONVERTER

Linear Technology/Analog Devices DC427B-C Reference Design 3
Linear Technology/Analog Devices DC427B-C Reference Design 1
Linear Technology/Analog Devices DC427B-C Reference Design 2
Linear Technology/Analog Devices DC427B-C Reference Design 3
Linear Technology/Analog Devices DC427B-C Reference Design 1
Linear Technology/Analog Devices DC427B-C Reference Design 1
Linear Technology/Analog Devices DC427B-C Reference Design 2
Linear Technology/Analog Devices DC427B-C Reference Design 3

Applications:

Signal Conditioning >

RMS To DC Conversion LVDS

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Analog Devices DC427B-C Demo Board is a versatile power management solution that utilizes the LTC1968CMS8 RMS to DC Converter IC. This board is designed to provide a complete power management solution for a wide range of applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 8A of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a temperature sensor and a voltage reference for accurate measurements. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. This makes it an ideal solution for a variety of power management applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC1968
  • Function
    RMS to DC Converters
  • Utilized IC / Part
    LTC1968
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining