web counter

Analog Devices Inc. AD9961-EBZANALOG DEVICES AD9961-EBZDUAL 16B 200 MSPS D-A CONVERTER EVAL

Analog Devices Inc. AD9961-EBZ Reference Design 10
Analog Devices Inc. AD9961-EBZ Reference Design 1
Analog Devices Inc. AD9961-EBZ Reference Design 2
Analog Devices Inc. AD9961-EBZ Reference Design 3
Analog Devices Inc. AD9961-EBZ Reference Design 4
Analog Devices Inc. AD9961-EBZ Reference Design 5
Analog Devices Inc. AD9961-EBZ Reference Design 6
Analog Devices Inc. AD9961-EBZ Reference Design 7
Analog Devices Inc. AD9961-EBZ Reference Design 8
Analog Devices Inc. AD9961-EBZ Reference Design 9
Analog Devices Inc. AD9961-EBZ Reference Design 10
Analog Devices Inc. AD9961-EBZ Reference Design 1
Analog Devices Inc. AD9961-EBZ Reference Design 1
Analog Devices Inc. AD9961-EBZ Reference Design 2
Analog Devices Inc. AD9961-EBZ Reference Design 3
Analog Devices Inc. AD9961-EBZ Reference Design 4
Analog Devices Inc. AD9961-EBZ Reference Design 5
Analog Devices Inc. AD9961-EBZ Reference Design 6
Analog Devices Inc. AD9961-EBZ Reference Design 7
Analog Devices Inc. AD9961-EBZ Reference Design 8
Analog Devices Inc. AD9961-EBZ Reference Design 9
Analog Devices Inc. AD9961-EBZ Reference Design 10

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomPortableVector Signal GeneratorWireless InfrastructureUltrasound ImagingVector Signal AnalyzerPortable Medical InstrumentationFemto Base Station

ECAD Model:

Description

The Analog Devices AD9961-EBZ Evaluation Board is designed to evaluate the performance of the AD9961 10-bit, low power MxFE converter. This board is ideal for communications and telecom applications, providing a wide range of features and functions. It includes a high-speed, low-power, 10-bit, low-power MxFE converter, a low-noise, low-power, low-distortion, low-jitter clock generator, and a low-power, low-noise, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-jitter, low-power, low-distortion, low-j

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    200
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Frequency
    170MHz
  • Base Part Number
    AD9961
  • Operating Supply Voltage
    3.63V
  • Number of Channels
    2
  • Interface
    USB
  • Operating Supply Current
    169mA
  • Nominal Supply Current
    169mA
  • Power Dissipation
    342mW
  • Max Input Voltage
    1.56V
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    1.25 B
  • Sampling Rate
    100 Msps
  • Evaluation Kit
    Yes
  • Input Capacitance
    8pF
  • Signal to Noise Ratio (SNR)
    61 dB
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC ADC DRIVER DIFF 16-LFCSP6RFQ
Analog Devices Inc.IC VREF SERIES 4.096V 8SOIC7BUY
Analog Devices Inc.ANALOG DEVICES - ADN4663BRZ - IC, DRIVER, DIFF, LVDS, 2CH, 8SO37BUY
ON SemiconductorMultiplexer 1-Element CMOS 2-IN 6-Pin MicroPak W T/R100000RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-140RFQ
Analog Devices Inc.IC BROADBAND FRONT-END 72LFCSP3000BUY
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ