web counter

Analog Devices Inc. AD9963-EBZBOARD EVAL FOR AD9963

Analog Devices Inc. AD9963-EBZ Reference Design 1
Analog Devices Inc. AD9963-EBZ Reference Design 1
Analog Devices Inc. AD9963-EBZ Reference Design 1
Analog Devices Inc. AD9963-EBZ Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomPortableVector Signal GeneratorWireless InfrastructureUltrasound ImagingVector Signal AnalyzerPortable Medical InstrumentationFemto Base Station

ECAD Model:

Description

The Analog Devices AD9963-EBZ Evaluation Board is designed to evaluate the performance of the AD9963 10-bit, low power MxFE converter. This board is ideal for communications and telecom applications, providing a wide range of features and functions. It includes a high-speed, low-power, 10-bit, low-noise, low-distortion, low-power MxFE converter, a high-speed, low-power, 10-bit, low-noise, low-distortion, low-power MxFE converter, and a high-speed, low-power, 10-bit, low-noise, low-distortion, low-power MxFE converter. The board also includes a wide range of features such as a wide range of input and output formats, a wide range of gain and attenuation settings, a wide range of frequency response settings, and a wide range of power supply options. The board also includes a wide range of test and evaluation tools, such as a wide range of test and evaluation software, a wide range of test and evaluation hardware, and a wide range of test and evaluation accessories. The board also includes a wide range of support and documentation, such as a wide range of application notes, a wide range of technical documents, and a wide range of user manuals.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    200
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    170MHz
  • Base Part Number
    AD9963
  • Operating Supply Voltage
    3.63V
  • Number of Channels
    2
  • Interface
    USB
  • Power Dissipation
    425mW
  • Max Input Voltage
    1.56V
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    1.5 B
  • Sampling Rate
    100 Msps
  • Evaluation Kit
    Yes
  • Input Capacitance
    8pF
  • Signal to Noise Ratio (SNR)
    68 dB
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC ADC DRIVER DIFF 16-LFCSP6RFQ
Analog Devices Inc.IC VREF SERIES 4.096V 8SOIC7BUY
Analog Devices Inc.ANALOG DEVICES - ADN4663BRZ - IC, DRIVER, DIFF, LVDS, 2CH, 8SO37BUY
ON SemiconductorMultiplexer 1-Element CMOS 2-IN 6-Pin MicroPak W T/R100000RFQ
Analog Devices Inc.IC BROADBAND FRONT-END 72LFCSP1878RFQ
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-140RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ