web counter

Analog Devices Inc. ADL5390-EVALZEvaluation Board For ADL5390

Analog Devices Inc. ADL5390-EVALZ Reference Design 2
Analog Devices Inc. ADL5390-EVALZ Reference Design 1
Analog Devices Inc. ADL5390-EVALZ Reference Design 2
Analog Devices Inc. ADL5390-EVALZ Reference Design 1
Analog Devices Inc. ADL5390-EVALZ Reference Design 1
Analog Devices Inc. ADL5390-EVALZ Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsCATV ApplicationsCell BasestationRadio-Link InfrastructuresRf/If Analog Multiplexer

ECAD Model:

Description

It is an evaluation board based on the ADL5390 RF/IF Vector Multiplier. It is designed to provide a platform for evaluating the performance of the ADL5390 in a wide range of consumer electronics applications. The board features a 20 MHz to 2.4 GHz frequency range, a wide dynamic range, and a low noise figure. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is ideal for evaluating the performance of the ADL5390 in consumer electronics applications such as wireless communication systems, satellite receivers, and digital television receivers.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    24
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Multiplier
  • Frequency
    20MHz~2.4GHz
  • Base Part Number
    ADL5390
  • Operating Supply Voltage
    5V
  • Number of Channels
    1
  • Operating Supply Current
    135mA
  • Nominal Supply Current
    135mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    25 dB
  • -3db Bandwidth
    2.4 GHz
  • Noise Figure
    21 dB
  • P1dB
    11.5 dBm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CLK BUFFER 2:8 4.8GHZ 32LFCSP2BUY
Analog Devices Inc.Clock Multiplexer 8-OUT 32-Pin LFCSP EP Tray0BUY