web counter

Analog Devices Inc. ADL5802-EVALZADL5802 High IP3 100 MHz TO 6 GHz Active Mixer Evaluation Board

Analog Devices Inc. ADL5802-EVALZ Reference Design 2
Analog Devices Inc. ADL5802-EVALZ Reference Design 1
Analog Devices Inc. ADL5802-EVALZ Reference Design 2
Analog Devices Inc. ADL5802-EVALZ Reference Design 1
Analog Devices Inc. ADL5802-EVALZ Reference Design 1
Analog Devices Inc. ADL5802-EVALZ Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Communications and TelecomCell BasestationRadio-Link Infrastructures

ECAD Model:

Description

The Analog Devices ADL5802-EVALZ Evaluation Board is a versatile tool for testing and evaluating the performance of the ADL5802 dual-channel active mixer. This board is designed for communications and telecom applications, and is capable of operating from 100 MHz to 6 GHz. It features two independent RF inputs, two independent LO inputs, and two independent IF outputs. The board also includes a wide range of features such as a power detector, a gain control, and a temperature sensor. The ADL5802-EVALZ Evaluation Board is an ideal tool for testing and evaluating the performance of the ADL5802 active mixer in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    100
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    100MHz~6GHz
  • Base Part Number
    ADL5802
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    220mA
  • Nominal Supply Current
    220mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Noise Figure
    10 dB
  • P1dB
    12 dBm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP GP 1 CIRCUIT 8SOIC1RFQ