web counter

Analog Devices Inc. ADL5801-EVALZANALOG DEVICES ADL5801-EVALZADL5801, ACTIVE MIXER, EVAL BOARD

Analog Devices Inc. ADL5801-EVALZ Reference Design 2
Analog Devices Inc. ADL5801-EVALZ Reference Design 1
Analog Devices Inc. ADL5801-EVALZ Reference Design 2
Analog Devices Inc. ADL5801-EVALZ Reference Design 1
Analog Devices Inc. ADL5801-EVALZ Reference Design 1
Analog Devices Inc. ADL5801-EVALZ Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsCATV ApplicationsCell BasestationRadio-Link InfrastructuresPortable InstrumentationRf/If Analog Multiplexer

ECAD Model:

Description

The Analog Devices ADL5801-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5801 10 MHz to 6 GHz Active Mixer. This board is designed to provide a platform for testing the mixer's performance in a variety of consumer electronics applications. It features a wide range of input and output ports, allowing for easy connection to a variety of test equipment. The board also includes a variety of control and monitoring features, such as a power supply, temperature sensor, and a USB interface. With its wide range of features, the ADL5801-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5801 Active Mixer in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    10MHz~6GHz
  • Base Part Number
    ADL5801
  • Operating Supply Voltage
    5.25V
  • Operating Supply Current
    130mA
  • Nominal Supply Current
    130mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Noise Figure
    9.75 dB
  • P1dB
    13.3 dBm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP GP 240MHZ RRO 14SOIC1000RFQ
Analog Devices Inc.IC OPAMP GP 240MHZ RRO 14SOIC6000RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps CMOS High Speed RR Triple50000RFQ