web counter

Analog Devices Inc. EVAL-ADG5208FEBZEVAL BOARD FOR ADG5208

Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 6
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 1
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 2
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 3
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 4
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 5
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 6
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 1
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 1
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 2
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 3
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 4
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 5
Analog Devices Inc. EVAL-ADG5208FEBZ Reference Design 6

Applications:

Switches >

Analog Switch

End Products:

Communications and TelecomData Acquisition SystemAutomatic Test EquipmentAnalog I/O ModulesDistributed Control SystemPortable InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADG5208FEBZ is an evaluation board for the ADG5208F Overvoltage Protected 8:1 Multiplexer. This board is designed to evaluate the performance of the ADG5208F device in communications and telecom applications. The board features a wide range of features, including a high-speed 8:1 multiplexer, overvoltage protection, and a low-power design. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is ideal for use in applications such as high-speed data switching, signal routing, and signal conditioning.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADG5208
  • Function
    4:1 Multiplexer
  • Utilized IC / Part
    ADG5208F
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1-Channel (Single)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ACCELEROMETER 5G ANALOG 16LFCSP1RFQ
Analog Devices Inc.ANALOG DEVICES - ADXL325BCPZ - IC, ACCELEROMETER, 3AX, 5G, 16LFCSP1RFQ
Analog Devices Inc.Accelerometer Triple ±5g 1.8V to 3.6V 156mV/g to 192mV/g 16-Pin LFCSP T/R1000RFQ