web counter

Maxim Integrated MAX147XXEVKIT#EVAL KIT MAX14759, MAX14760X61X6

Maxim Integrated MAX147XXEVKIT# Reference Design 1
Maxim Integrated MAX147XXEVKIT# Reference Design 1
Maxim Integrated MAX147XXEVKIT# Reference Design 1
Maxim Integrated MAX147XXEVKIT# Reference Design 1

Applications:

Switches >

Analog Switch

End Products:

AudioMedical SystemCAN Bus Termination SwitchingIndustrial MonitoringInstrumentationAudio-Signal RoutingAutomatic Test EquipmentRS-485 Applications

ECAD Model:

Description

The MAX147XXEVKIT# Evaluation Kit for the MAX14760 Above and Below-the-Rails Low On-Resistance Analog Switches, Audio Multiplexers, and Level Shifters from Maxim Integrated is a comprehensive evaluation platform for the MAX14760 device. The kit includes a MAX14760 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX14760 device, a MAX14761 device, and a MAX14762 device, as well as a variety of other components. The USB-to-I2C interface board allows users to easily program and control the MAX14760 device. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and a software package. The MAX147XXEVKIT# Evaluation Kit is an ideal platform for evaluating the MAX14760 device and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Switch
  • Utilized IC / Part
    MAX14759
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1-Channel (Single)
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining