web counter

Analog Devices Inc. EVAL-ADGS1612SDZEVALUATION BOARD I.C.

Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 7
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 1
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 2
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 3
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 4
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 5
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 6
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 7
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 1
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 1
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 2
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 3
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 4
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 5
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 6
Analog Devices Inc. EVAL-ADGS1612SDZ Reference Design 7

Applications:

Switches >

Analog Switch

End Products:

AudioMedical SystemData Acquisition SystemVideo-Signal RoutingAudio-Signal RoutingBattery Powered SystemsCommunications System

ECAD Model:

Description

The Analog Devices EVAL-ADGS1612SDZ is an evaluation board designed for the ADGS1612 SPI Interface. It features a 1-ohm RON, ±5V, 12V, 5V, and 3.3V, and is mux configurable. It also includes a quad SPST switch and an audio switch. This board is ideal for evaluating the performance of the ADGS1612 SPI Interface in a variety of applications. It is also suitable for use in audio, video, and other signal switching applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Switch
  • Utilized IC / Part
    ADGS1612
  • Supplied Contents
    Board(s)
  • Primary Attributes
    SPST
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES ADG819BRMZAnalogue Switch, Quad Channel, SPDT, 1 Channels, 0.5 ohm, 1.8V to 5.5V, MSOP, 8 Pins106RFQ
Analog Devices Inc.IC SWITCH SPDT SOT23-6200RFQ
Analog Devices Inc.IC SWITCH SPDT 6WLCSP2179BUY
Analog Devices Inc.IC SWITCH SPST QUAD 24-LFCSP2704BUY
Analog Devices, Inc.1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, PDSO6, PLASTIC, SOT-23, 6 PIN0RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Analog Devices Inc.ANALOG DEVICES ADG819BRTZ-500RL7Analogue Switch, SPDT, 1 Channels, 0.6 ohm, 1.8V to 5.5V, SOT-23, 6 Pins3000RFQ
Analog Devices Inc.Analog Switch Single SPDT Automotive 8-Pin MSOP T/R23RFQ
Analog Devices Inc.IC SWITCH SPDT SOT23-68467BUY
Analog Devices Inc.IC SWITCH SPST QUAD 24LFCSP1500BUY
Load more