web counter

Analog Devices Inc. EVAL-ADG854EBZBOARD EVAL FOR ADG854

Analog Devices Inc. EVAL-ADG854EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG854EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG854EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG854EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG854EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG854EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG854EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG854EBZ Reference Design 3

Applications:

Switches >

Analog Switch

End Products:

AudioHeadphoneMP3 PlayerVideo-Signal RoutingAudio-Signal RoutingPersonal Digital AssistantBattery Powered SystemsCommunications SystemCellular Phone

ECAD Model:

Description

The Analog Devices EVAL-ADG854EBZ is an evaluation board designed for evaluating the ADG854, a dual SPDT/2:1 Mux in a mini LFCSP package. This board is capable of operating between 1.8 and 5.5 volts and is ideal for audio switching applications. It features a wide range of features such as a low on-resistance of 0.2 ohms, low power consumption of 0.5 mW, and a low signal-to-noise ratio of -90 dB. The board also includes a wide range of test points and connectors for easy evaluation and testing. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances Directive.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADG854
  • Function
    Analog Switch
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    ADG854
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 x SPDT Analog Switch
  • Secondary Attributes
    1.8V ~ 5.5V Supply
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADUM7641CRQZ - DIGITAL ISOLATOR, 6-CHANNEL, 20QSOP1BUY
Analog Devices Inc.Digital Isolator 20-Pin QSOP T/R700RFQ
Analog Devices Inc.DGTL ISO 1KV 6CH GEN PURP 20QSOP3BUY
Analog Devices Inc.Digital Isolator 20-Pin QSOP T/R0RFQ