web counter

Analog Devices Inc. EVAL-ADG772EBZBOARD EVALUATION FOR ADG772

Analog Devices Inc. EVAL-ADG772EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG772EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG772EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG772EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG772EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG772EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG772EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG772EBZ Reference Design 3

Applications:

Switches >

Analog Switch

End Products:

AudioHeadphoneMP3 PlayerVideo-Signal RoutingAudio-Signal RoutingPersonal Digital AssistantBattery Powered SystemsCommunications SystemCellular Phone

ECAD Model:

Description

The Analog Devices EVAL-ADG772EBZ Evaluation Board is designed to evaluate the performance of the ADG772 CMOS Low Power Dual 2:1 Mux/Demux USB 2.0 (480 Mbps)/USB 1.1 (12 Mbps), Audio/Video Switch. This evaluation board is a complete solution for evaluating the ADG772 switch, and includes all the necessary components to evaluate the switch’s performance. The board includes a USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) port, as well as an audio/video port. The board also includes a power supply, a USB cable, and a set of jumpers for configuring the switch. The board is designed to be used with the ADG772 switch, and is an ideal solution for evaluating the performance of the switch.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADG772
  • Function
    Analog Switch
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Utilized IC / Part
    ADG772
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining