web counter

Analog Devices EVAL-ADG824EBZEvaluation Kit For 0.5 OHM CMOS 1.65 V To 3.6 V Dual SPDT/2 To 1 Mux In Mini LFCSP Package

Analog Devices EVAL-ADG824EBZ Reference Design 1
Analog Devices EVAL-ADG824EBZ Reference Design 1
Analog Devices EVAL-ADG824EBZ Reference Design 1
Analog Devices EVAL-ADG824EBZ Reference Design 1

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantPCMCIA CardVideo Routing and Switching SystemsCommunications and TelecomModemsCellular Phone

ECAD Model:

Description

The Analog Devices EVAL-ADG824EBZ is an evaluation board for the Dual SPDT Analog Switch for Cellular Phone, Consumer Electronics, and Industrial Applications. This board is designed to evaluate the performance of the ADG824, a dual single-pole double-throw (SPDT) analog switch. It features two independent SPDT switches with low on-resistance and low charge injection. The board also includes a power supply, a voltage regulator, and a reference voltage circuit. The board is designed to be used with a variety of test equipment, such as oscilloscopes, signal generators, and logic analyzers. It is ideal for testing and evaluating the performance of the ADG824 in a variety of applications, including cellular phones, consumer electronics, and industrial applications.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Number of Pins
    0
  • RoHS
    Compliant
  • Resistance
    500 mΩ
  • Operating Supply Voltage
    3.6 V
  • Evaluation Kit
    Yes
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADF7021BCPZ - RF Transceiver, 80Mhz to 950Mhz, 2FSK, 3FSK, 4FSK, MSK, 32.8Kbps, 2.3V to 3.6V, LFCSP-4815000RFQ