web counter

Analog Devices Inc. EVAL-ADG888EBZANALOG DEVICES EVAL-ADG888EBZADG888EBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADG888EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG888EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG888EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG888EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG888EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG888EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG888EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG888EBZ Reference Design 3

Applications:

Switches >

Analog Switch

End Products:

AudioHeadphoneMP3 PlayerVideo-Signal RoutingAudio-Signal RoutingPersonal Digital AssistantBattery Powered SystemsCommunications SystemCellular Phone

ECAD Model:

Description

The Analog Devices EVAL-ADG888EBZ is an evaluation board for the ADG888 CMOS dual DPDT switch in the WLCSP package. This board is designed to evaluate the performance of the ADG888 switch in audio applications. It features two independent DPDT switches with a low on-resistance of 0.5Ω and a low off-leakage current of 0.1nA. The board also includes a power supply, a ground plane, and a test point for each switch. The board is ideal for evaluating the performance of the ADG888 switch in audio applications such as headphone switching, speaker switching, and microphone switching.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADG888
  • Function
    Analog Switch
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    ADG888
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 x DPDT Switch
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, PLL SYNTHESIZER, 32LFCSP - More Details5309BUY
Analog Devices Inc.IC FREQUENCY SYNTH 32LFCSP-WQ1200BUY