web counter

Analog Devices Inc. EVAL-ADGS1408SDZEVALUATION BOARD

Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 5
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 1
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 2
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 3
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 4
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 5
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 1
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 1
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 2
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 3
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 4
Analog Devices Inc. EVAL-ADGS1408SDZ Reference Design 5

Applications:

Switches >

Analog Switch

End Products:

AudioData Acquisition SystemVideo-Signal RoutingAudio-Signal RoutingBattery Powered SystemsAutomatic Test EquipmentCommunications System

ECAD Model:

Description

The Analog Devices EVAL-ADGS1408SDZ Evaluation Board is designed to evaluate the ADGS1408 SPI Interface, 4-ohm RON, ±15 V/+12 V/±5 V, 1.8V Logic Control, 8:1/Dual 4:1 Muxes, Audio Switch. This evaluation board is a great tool for testing and evaluating the performance of the ADGS1408. It features a 4-ohm RON, ±15 V/+12 V/±5 V, 1.8V Logic Control, 8:1/Dual 4:1 Muxes, and Audio Switch. The board also includes a USB-to-SPI interface, allowing for easy connection to a PC for programming and testing. The board also includes a variety of test points and connectors for easy evaluation of the ADGS1408. The board is designed to be used with the ADGS1408 Evaluation Software, which provides a graphical user interface for programming and testing the ADGS1408.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    8:1 Multiplexer
  • Utilized IC / Part
    ADGS1408
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1-Channel (Single)
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES ADG819BRMZAnalogue Switch, Quad Channel, SPDT, 1 Channels, 0.5 ohm, 1.8V to 5.5V, MSOP, 8 Pins106RFQ
Analog Devices Inc.IC SWITCH SPDT SOT23-6200RFQ
Analog Devices Inc.IC SWITCH SPDT 6WLCSP2179BUY
Analog Devices Inc.SPI INTERFACE LOW RON 8:1 MUX, 19BUY
Analog Devices, Inc.1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, PDSO6, PLASTIC, SOT-23, 6 PIN0RFQ
Analog Devices Inc.ANALOG DEVICES ADG819BRTZ-500RL7Analogue Switch, SPDT, 1 Channels, 0.6 ohm, 1.8V to 5.5V, SOT-23, 6 Pins3000RFQ
Analog Devices Inc.Analog Switch Single SPDT Automotive 8-Pin MSOP T/R23RFQ
Analog Devices Inc.IC SWITCH SPDT SOT23-68467BUY
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Analog Devices Inc.Analog Multiplxer Single 8: 1 24-Pin LFCSP EP Tray129RFQ
Load more