web counter

Analog Devices Inc. EVAL-ADG884EBZANALOG DEVICES EVAL-ADG884EBZADG884EBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADG884EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG884EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG884EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG884EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG884EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG884EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG884EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG884EBZ Reference Design 3

Applications:

Switches >

Analog Switch

End Products:

AudioHeadphoneMP3 PlayerVideo-Signal RoutingAudio-Signal RoutingPersonal Digital AssistantBattery Powered SystemsCommunications SystemCellular Phone

ECAD Model:

Description

The Analog Devices EVAL-ADG884EBZ Evaluation Board is designed to evaluate the performance of the ADG884 Dual 2:1 Mux/SPDT Audio Switch. This board features two independent 2:1 multiplexers/SPDT switches, each with a single-pole double-throw (SPDT) switch and two independent control inputs. The board also includes a power supply, a ground plane, and a set of test points for easy evaluation of the switch performance. The board is designed to operate from a single +5V supply and is suitable for use in audio applications. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADG884
  • Function
    Analog Switch
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    ADG884
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 x SPDT Analog Switch
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.LVDS Interface IC MLVDS Xcvr,FD,200M Type 1 Rx,EnhancedESD60000BUY
Analog Devices Inc.ANALOG DEVICES ADN4693EBRZ LVDS Driver, Full Duplex, LVDS Transceiver, 130 ps, 24 mA, -40 C, 85 C, 3 V20BUY