web counter

Analog Devices EVAL-ADG796AEBZEvaluation Boards For The ADG79XX Family Of Switches

Analog Devices EVAL-ADG796AEBZ Reference Design 2
Analog Devices EVAL-ADG796AEBZ Reference Design 1
Analog Devices EVAL-ADG796AEBZ Reference Design 2
Analog Devices EVAL-ADG796AEBZ Reference Design 1
Analog Devices EVAL-ADG796AEBZ Reference Design 1
Analog Devices EVAL-ADG796AEBZ Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsAV ReceiverDVD PlayerVideo Routing and Switching SystemsProjectorHigh-Definition TV

ECAD Model:

Description

The Analog Devices EVAL-ADG796AEBZ Evaluation Board is designed to evaluate the performance of the ADG796 Hex 2:1 Analog Multiplexer. This device is ideal for high-definition TV, consumer electronics, and automotive applications. The board features a wide range of input and output connections, allowing for easy evaluation of the device's performance. It also includes a variety of test points and jumpers to facilitate the evaluation process. The board is designed to be used with a 5V power supply and is compatible with a variety of development platforms. With its comprehensive features and easy-to-use design, the EVAL-ADG796AEBZ Evaluation Board is an ideal solution for evaluating the performance of the ADG796 Hex 2:1 Analog Multiplexer.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • RoHS
    Compliant
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
ON SemiconductorNC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5191290RFQ
Analog Devices Inc.ANALOG DEVICES AD7693BRMZAnalogue to Digital Converter, PULSAR, 16 bit, 500 kSPS, Single, 5.5 V, 4.5 V, MSOP110RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ