web counter

Analog Devices EVAL-ADG793GEBZEvaluation Boards For The ADG79XX Family Of Switches

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsAV ReceiverDVD PlayerVideo Routing and Switching SystemsProjectorHigh-Definition TV

ECAD Model:

Description

The Analog Devices EVAL-ADG793GEBZ Evaluation Board is designed to evaluate the performance of the ADG793 Triple 3:1 Analog Multiplexer. This device is ideal for high-definition TV, consumer electronics, and automotive applications. The board features a triple 3:1 multiplexer, a low-power, low-voltage, high-speed CMOS device that can switch up to three analog signals. It has a wide operating voltage range of 2.7V to 5.5V and a low on-resistance of 0.5Ω. The board also includes a power supply, a reference voltage, and a test point for easy evaluation. The board is designed to provide a simple and easy way to evaluate the performance of the ADG793 multiplexer.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • RoHS
    Compliant
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Analog Multiplexer Single 4:1 20-Pin LFCSP EP T/R10000RFQ
Analog Devices Inc.Analog Multiplexer Single 4:1 20-Pin TSSOP T/R1BUY
Analog Devices Inc.IC MULTIPLEXER 4X1 20LFCSP104BUY
AnalogDevicesIC 4-CHANNEL, SGL ENDED MULTIPLEXER, QCC20, 4 X 4 MM, MO-220VGGD-1, LFCSP-20, Multiplexer or Switch0RFQ
Analog Devices Inc.ANALOG DEVICES ADG904BRUZMULTIPLEXER, 4X1, 20TSSOP3000BUY
Analog Devices Inc.IC MULTIPLEXER 4X1 20LFCSP0RFQ
Analog Devices Inc.RF Switch ICs 2.5GHz 4:1 Mux/SP4T CMOS 1.65-2.75V25492BUY