web counter

Analog Devices Inc. EVAL-ADG788EBZADG788 Analog Switch Multiplexer Evaluation Board

Analog Devices Inc. EVAL-ADG788EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG788EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG788EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG788EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG788EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG788EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG788EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG788EBZ Reference Design 3

Applications:

Switches >

Analog Switch

End Products:

AudioData Acquisition SystemAudioPortableVideo Routing and Switching SystemsCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADG788EBZ is an evaluation board for the ADG788 triple SPDT analog switch. This board is designed for use in data acquisition systems, audio switching, and signal routing applications. It features a low on-resistance of 0.8Ω and low power consumption of 1.2mW. The board also includes a wide operating voltage range of 2.7V to 5.5V and a low charge injection of 0.2pC. The board is designed to be used with the ADG788 switch and includes a variety of test points and connectors for easy evaluation. The board also includes a user guide and a schematic diagram for easy setup and use.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADG788
  • Function
    Analog Switch
  • Operating Supply Voltage
    2.5V
  • Utilized IC / Part
    ADG788
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TXRX 1/1 RS485 50MBPS 8MSOP464BUY