web counter

Analog Devices EVAL-ADG795GEBZEvaluation Boards For The ADG79XX Family Of Switches

Applications:

Switches >

Analog Switch

End Products:

Consumer ElectronicsAV ReceiverDVD PlayerVideo Routing and Switching SystemsProjectorHigh-Definition TV

ECAD Model:

Description

The EVAL-ADG795GEBZ Evaluation Board from Analog Devices is designed to evaluate the performance of the ADG795 Quad 2:1 Analog Multiplexer. This device is ideal for applications in high-definition TV, consumer electronics, and automotive systems. The board features a 4-channel multiplexer with a single-ended input and differential output, allowing for easy evaluation of the device's performance. The board also includes a power supply, a reference voltage, and a set of test points for easy connection to external test equipment. The board is designed to provide a simple and efficient way to evaluate the performance of the ADG795 Quad 2:1 Analog Multiplexer.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • RoHS
    Compliant
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC ADC 24BIT 3CH LP 16-TSSOP50RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Analog Devices Inc.ANALOG DEVICES - AD7793BRUZ - Analogue to Digital Converter, 24 bit, 470 SPS, Differential, Serial, Single, 2.7 V0RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ