web counter

Analog Devices Inc. EVAL-ADG2128EBZBOARD EVAL FOR ADG2128

Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 4
Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 4
Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 1
Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 2
Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 3
Analog Devices Inc. EVAL-ADG2128EBZ Reference Design 4

Applications:

Switches >

Analog Switch

End Products:

AutomotiveTest EquipmentPBX Digital Station Line ModuleAV ReceiverUltrasound ImagingAutomotiveInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-ADG2128EBZ Evaluation Board is a versatile tool for evaluating the performance of the ADG2128 Analog Switch for PBX Digital Station Line Module, Automotive and Transportation Applications. This board features a wide range of features, including a high-performance, low-power, low-voltage, low-noise, and low-distortion analog switch. It also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the ADG2128 switch, allowing users to quickly and accurately assess its performance in a variety of applications. The board also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADG2128
  • Function
    Crosspoint Switch/Multiplexer
  • Operating Supply Voltage
    5V
  • Interface
    I2C, USB
  • Utilized IC / Part
    ADG2128
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    8 x 12 Analog Multiplexer, 8 ~ 12V or +/- 5V
  • Embedded
    No
  • Secondary Attributes
    Graphic User Interface
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ADUM5212CRSZ Analog Devices, PCB SMT, 2-Channel Digital Isolator 100MBps, 2.5 kVrms, 20-Pin SSOP611BUY
Analog Devices Inc.IC DGTL ISO 2CH LOGIC 20SSOP9658BUY
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP2000BUY
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP156BUY
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP300BUY
Analog Devices Inc.DGTL ISO 2500VRMS 2CH GP 20SSOP41BUY