web counter

Analog Devices Inc. EV1HMC349AMS8GEVALUATION PCB ASSEMBLY, EB/PCB

Analog Devices Inc. EV1HMC349AMS8G Reference Design 2
Analog Devices Inc. EV1HMC349AMS8G Reference Design 1
Analog Devices Inc. EV1HMC349AMS8G Reference Design 2
Analog Devices Inc. EV1HMC349AMS8G Reference Design 1
Analog Devices Inc. EV1HMC349AMS8G Reference Design 1
Analog Devices Inc. EV1HMC349AMS8G Reference Design 2

Applications:

Switches >

Analog Switch

End Products:

Communications and TelecomTest EquipmentCellular InfrastructureWireless InfrastructureMobile Radios

ECAD Model:

Description

The Analog Devices EV1HMC349AMS8G-G Evaluation Board is designed to evaluate the performance of the HMC349AMS8G 100 MHz to 4 GHz SPDT Switch. This board is ideal for use in communications and telecom applications, providing a reliable and easy-to-use platform for testing and evaluating the switch. The board features a wide range of features, including a low insertion loss, high isolation, and low power consumption. It also includes a wide range of control options, including a TTL/CMOS logic interface, a manual control, and a voltage control. The board is also designed to be compatible with a variety of test equipment, making it an ideal choice for a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Switch, SPDT
  • Frequency
    0Hz~4GHz
  • Base Part Number
    HMC349
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MOSFET DVR 2A SYNC BUCK 8-DFN5030BUY
Microchip TechnologyIC MCU 8BIT 1.75KB FLASH 8DFN41RFQ