Analog Devices Inc. EVAL-ADG5436FEBZEvaluation Board ADG5436F SPDT Switches
Description
The Analog Devices EVAL-ADG5436FEBZ Evaluation Board is designed to evaluate the performance of the ADG5436F Overvoltage Protected Dual SPDT Switch. This board is ideal for use in communications and telecom applications, providing a reliable and cost-effective solution for switching and routing signals. The board features two independent SPDT switches, each with a maximum voltage rating of 28V and a maximum current rating of 1A. The board also includes a wide range of protection features, such as overvoltage protection, ESD protection, and reverse polarity protection. The board is easy to use and provides a convenient platform for evaluating the performance of the ADG5436F switch.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberADG5436
- FunctionAnalog Switch
- Utilized IC / PartADG5436F
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 x SPDT Analog Switch
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC ADC 19BIT SIGMA-DELTA 10MSOP | 500 | RFQ | |
| Analog Devices Inc. | ADC Single Delta-Sigma 16.6sps 24-bit Serial 10-Pin MSOP T/R | 10 | RFQ |


Product
Brand
Articles
Tools